DIODES Incorporated Newest Parts - MMBD4448DW MMBD4448DW

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1224863-MMBD4448DW Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1224863-MMBD4448DW Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBD4448DW - 1224863-MMBD4448DW - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBD4448DW
1224863-MMBD4448DW
Newest Parts - MMBD4448DW 1224863-MMBD4448DW
Manufacturer: Diodes Incorporated Win Source Part Number: 1224863-MMBD4448DW Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1224863-MMBD4448DW
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1224863-MMBD4448DW
Product Name Newest Parts - MMBD4448DW
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4987 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 29.4 mA
IR 2 mA
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details