Manufacturer: Diodes Incorporated
Win Source Part Number: 003625-MJD350-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 15W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS PNP 300V 0.5A TO252-3 Product overview: MJD350-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD350-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 500mA 15W Surface Mount TO-252-3
TRANS PNP 300V 0.5A TO-252-3
TRANS PNP 300V 0.5A TO-252-3
TRANS PNP 300V 0.5A TO252-3
Bipolar Transistors - BJT HIGH VOLTAGE PNP SMT
TRANS, PNP, 300V, 0.5A, 150DEG C, 15W ROHS COMPLIANT: YES
TRANS PNP 300V 0.5A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 003625-MJD350-13 | 276-MJD350-13 | 31-MJD350-13TR-ND | MJD350-13 | MJD350-13 | 29AK0905 | MJD350-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD350-13 | 300V 0.5A TO252 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 300V, 0.5A, 150Deg C, 15W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; DPAK | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts |