DIODES Incorporated Diodes, Rectifiers - Single - MBRM560-13 MBRM560-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1216463-MBRM560-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: Powermite 3 Manufacturer Homepage: www.diodes.com Manufacturer Package: Powermite3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: MBRM560 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 690mV at 5A Current - Reverse Leakage at Vr: 200μA at 60V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1216463-MBRM560-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: Powermite 3 Manufacturer Homepage: www.diodes.com Manufacturer Package: Powermite3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: MBRM560 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 690mV at 5A Current - Reverse Leakage at Vr: 200μA at 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBRM560-13 - 1216463-MBRM560-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRM560-13
1216463-MBRM560-13
Diodes, Rectifiers - Single - MBRM560-13 1216463-MBRM560-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1216463-MBRM560-13 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: Powermite 3 Manufacturer Homepage: www.diodes.com Manufacturer Package: Powermite3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: MBRM560 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 690mV at 5A Current - Reverse Leakage at Vr: 200μA at 60V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1216463-MBRM560-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite 3
Manufacturer Homepage: www.diodes.com
Manufacturer Package: Powermite3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: MBRM560
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 690mV at 5A
Current - Reverse Leakage at Vr: 200μA at 60V

Buy Now
Single Diodes - MBRM560DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRM560DITR-ND
Single Diodes MBRM560DITR-ND
Diode Schottky 60V 5A Surface Mount Powermite 3

Diode Schottky 60V 5A Surface Mount Powermite 3

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-MBRM560-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-MBRM560-13
Schottky 60V 5A Diode and Rectifier 280-MBRM560-13
DIODE SCHOTTKY 60V 5A POWERMITE3 Product overview: MBRM560-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM560-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A POWERMITE3 Product overview: MBRM560-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM560-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM560-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM560-13
Discrete Semiconductor Products - Diodes - Rectifiers MBRM560-13
DIODE SCHOTTKY 60V 5A POWERMITE3

DIODE SCHOTTKY 60V 5A POWERMITE3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1216463-MBRM560-13 MBRM560DITR-ND 280-MBRM560-13 MBRM560-13
Product Name Diodes, Rectifiers - Single - MBRM560-13 Single Diodes Schottky 60V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.6900 volts 0.6900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3SM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Single Diodes - 448-56DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
4 suppliers
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky Diodes & Rectifiers - 1219465 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details