Manufacturer: Diodes Incorporated
Win Source Part Number: 806038-MBRD20100CT-1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-252, (D-Pak)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 10A
Current - Reverse Leakage at Vr: 100μA at 100V
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOT 100V 10A TO252-3 Product overview: MBRD20100CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD20100CT-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20A Dual SBR 100Vrrm 150Ifsm 0.84
DIODE SCHOTTKY 100V 10A TO252
DIODE ARR SCHOT 100V 10A TO252-3
SCHOTTKY RECTIFIER, DUAL, 100V, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 806038-MBRD20100CT-13 | MBRD20100CT-13DITR-ND | 286-MBRD20100CT-13 | MBRD20100CT-13 | MBRD20100CT-13 | MBRD20100CT-13 | 07AH4104 |
| Product Name | Diodes, Rectifiers - Arrays - MBRD20100CT-13 | Diode Arrays | 100V 10A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||
| VR | 100 volts | ||||||
| IR | 0.1000 mA | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |