DIODES Incorporated Diodes, Rectifiers - Single - MBR5200VP-E1 MBR5200VP-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 003339-MBR5200VP-E1 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 003339-MBR5200VP-E1 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR5200VP-E1 - 003339-MBR5200VP-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR5200VP-E1
003339-MBR5200VP-E1
Diodes, Rectifiers - Single - MBR5200VP-E1 003339-MBR5200VP-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 003339-MBR5200VP-E1 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 003339-MBR5200VP-E1
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-27
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Schottky 200V 5A Diode and Rectifier - 280-MBR5200VP-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 5A Diode and Rectifier
280-MBR5200VP-E1
Schottky 200V 5A Diode and Rectifier 280-MBR5200VP-E1
DIODE SCHOTTKY 200V 5A DO27 Product overview: MBR5200VP-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5200VP-E1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 5A DO27 Product overview: MBR5200VP-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5200VP-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR5200VP-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR5200VP-E1
DIODE SCHOTTKY 200V 5A DO27

DIODE SCHOTTKY 200V 5A DO27

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 003339-MBR5200VP-E1 280-MBR5200VP-E1 MBR5200VP-E1
Product Name Diodes, Rectifiers - Single - MBR5200VP-E1 Schottky 200V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS9HVM2.5 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 2500 ns
View Details
Specs
Life Cycle Stage Active
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
150V 250MW Diode and Rectifier - 284-BAR6405WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers