DIODES Incorporated Diodes, Rectifiers - Arrays - MBR10200CS2TR-G1 MBR10200CS2TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 883125-MBR10200CS2TR -G1 Features: Diode Array 1 Pair Common Cathode Schottky 200 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-263-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 883125-MBR10200CS2TR -G1 Features: Diode Array 1 Pair Common Cathode Schottky 200 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-263-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR10200CS2TR-G1 - 883125-MBR10200CS2TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR10200CS2TR-G1
883125-MBR10200CS2TR-G1
Diodes, Rectifiers - Arrays - MBR10200CS2TR-G1 883125-MBR10200CS2TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 883125-MBR10200CS2TR -G1 Features: Diode Array 1 Pair Common Cathode Schottky 200 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-263-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 883125-MBR10200CS2TR-G1
Features: Diode Array 1 Pair Common Cathode Schottky 200 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-263-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
200V 5A Diode and Rectifier - 286-MBR10200CS2TR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A Diode and Rectifier
286-MBR10200CS2TR-G1
200V 5A Diode and Rectifier 286-MBR10200CS2TR-G1
DIODE ARR SCHOTT 200V 5A TO263 Product overview: MBR10200CS2TR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CS2TR-G1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 200V 5A TO263 Product overview: MBR10200CS2TR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CS2TR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR10200CS2TR-G1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10200CS2TR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10200CS2TR-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR10200CS2TR-G1
DIODE ARR SCHOTT 200V 5A TO263

DIODE ARR SCHOTT 200V 5A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 883125-MBR10200CS2TR-G1 286-MBR10200CS2TR-G1 MBR10200CS2TR-G1-ND MBR10200CS2TR-G1
Product Name Diodes, Rectifiers - Arrays - MBR10200CS2TR-G1 200V 5A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 200 V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package TO-263-2 Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data