DIODES Incorporated Diodes, Rectifiers - Arrays - MBR10100CTF-E1 MBR10100CTF-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044258-MBR10100CTF-E 1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-3 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044258-MBR10100CTF-E 1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-3 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR10100CTF-E1 - 044258-MBR10100CTF-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR10100CTF-E1
044258-MBR10100CTF-E1
Diodes, Rectifiers - Arrays - MBR10100CTF-E1 044258-MBR10100CTF-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 044258-MBR10100CTF-E 1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 044258-MBR10100CTF-E1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 5A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Singapore, Singapore
100V 5A Diode and Rectifier
286-MBR10100CTF-E1
100V 5A Diode and Rectifier 286-MBR10100CTF-E1
DIODE ARR SCHOTT 100V 5A TO220F Product overview: MBR10100CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CTF-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 5A TO220F Product overview: MBR10100CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CTF-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR10100CTF-E1DI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10100CTF-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10100CTF-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR10100CTF-E1
DIODE ARR SCHOTT 100V 5A TO220F

DIODE ARR SCHOTT 100V 5A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 044258-MBR10100CTF-E1 286-MBR10100CTF-E1 MBR10100CTF-E1DI-ND MBR10100CTF-E1
Product Name Diodes, Rectifiers - Arrays - MBR10100CTF-E1 100V 5A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 0.8400 volts 0.8400 volts
VR 100 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B12-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TP902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details