DIODES Incorporated
Translators, Level Shifters
LXS0104QLEX
Description
ULS TSSOP-14 T&R 2.5K
Request a Quote
Email Supplier
Datasheet
Description
ULS TSSOP-14 T&R 2.5K
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Level Translators |
|
Product Number
|
31-LXS0104QLEXDKR-ND |
|
Product Name
|
Translators, Level Shifters |
|
Package Type
|
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Logic Family
TTL; ECL
Package Type
PDIP,SOIC
Propagation Delay
6.2 ns
View Details
4 suppliers
Package Type
SOT762-1 SOT762-1
Features
RoHS; ESD Protection
Operating Temperature
125 C (257 F)
View Details
6 suppliers