IC VREF SHUNT 1% SOT23
Shunt Voltage Reference IC Fixed 3.3V V ±1% 15mA SOT-23-3
IC VREF SHUNT 1% SOT23
VOLTAGE REFERENCE, 3.3V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-LM4040D33FTACT-ND | 29AK0616 | LM4040D33FTA | LM4040D33FTA |
| Product Name | Voltage Reference | Voltage Reference, 3.3V, Sot-23 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| TC | 150 ppm/C | |||
| Accuracy | 1 % |