VREG SHUNT REFERENCE SOT23 T&R 3
VREG SHUNT REFERENCE SOT23 T&R 3
IC VREF SHUNT 3V SOT23-3
VREG SHUNT REFERENCE SOT23 T&R 3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-LM4040D30QFTACT-ND | LM4040D30QFTA |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 150 ppm/C | |
| Accuracy | 1 % |