DIODES Incorporated Voltage Reference LM4040D30FTA

Description
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040D30FTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D30FTADICT-ND
Voltage Reference LM4040D30FTADICT-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040D30FTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D30FTADITR-ND
Voltage Reference LM4040D30FTADITR-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040D30FTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D30FTADIDKR-ND
Voltage Reference LM4040D30FTADIDKR-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040D30FTA - 041109-LM4040D30FTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D30FTA
041109-LM4040D30FTA
PMIC - PMIC - Voltage Reference - LM4040D30FTA 041109-LM4040D30FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 041109-LM4040D30FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 75μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 3V Alternative Parts (Cross-Reference): LM4040D30QFTA; LM4040_IM3-2.5; LM4040_EM3-2.5; TS4040DILT-2.5; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 041109-LM4040D30FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 75μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 3V
Alternative Parts (Cross-Reference): LM4040D30QFTA; LM4040_IM3-2.5; LM4040_EM3-2.5; TS4040DILT-2.5;
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040D30FTA
SOT23 Precision Voltage Reference IC 693-LM4040D30FTA
IC VREF SHUNT 1% SOT23 Product overview: LM4040D30FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30FTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23 Product overview: LM4040D30FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D30FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D30FTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D30FTA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site
Power Supply Chip >> Voltage References - LM4040D30FTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040D30FTA
Power Supply Chip >> Voltage References LM4040D30FTA
3V ±1% 15mA Fixed SOT-23 Voltage References ROHS

3V ±1% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc. - 29AK0615 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc.
29AK0615
Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc. 29AK0615
VOLTAGE REFERENCE, 3V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 3V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040D30FTA
Voltage References LM4040D30FTA
Voltage References 3V 1% SHUNT REFERENCE

Voltage References 3V 1% SHUNT REFERENCE

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D30FTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D30FTA
PMIC - Voltage Reference LM4040D30FTA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D30FTADICT-ND 041109-LM4040D30FTA 693-LM4040D30FTA LM4040D30FTA LM4040D30FTA 29AK0615 LM4040D30FTA LM4040D30FTA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4040D30FTA SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc. Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23
TC 150 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 1 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - PMIC - Voltage Reference - ADR318ARJ-R2 - 910758-ADR318ARJ-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-5
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details