IC VREF SHUNT 3V SOT23-3
IC VREF SHUNT 3V SOT23-3
IC VREF SHUNT 3V SOT23-3
VREG SHUNT REFERENCE SOT23 T&R 3 Product overview: LM4040C30QFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C30QFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 827834-LM4040C30QFTA
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
VREG SHUNT REFERENCE SOT23 T&R 3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-LM4040C30QFTACT-ND | 693-LM4040C30QFTA | 827834-LM4040C30QFTA | LM4040C30QFTA |
| Product Name | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040C30QFTA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 100 ppm/C | 100 ppm/C | ||
| Accuracy | 0.5000 % |