DIODES Incorporated Voltage Reference LM4040C25H5TA

Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040C25H5TADI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C25H5TADI-ND
Voltage Reference LM4040C25H5TADI-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C25H5TA - 071355-LM4040C25H5TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C25H5TA
071355-LM4040C25H5TA
PMIC - PMIC - Voltage Reference - LM4040C25H5TA 071355-LM4040C25H5TA
Manufacturer: Diodes Incorporated Win Source Part Number: 071355-LM4040C25H5TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 071355-LM4040C25H5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040C25H5TA
Precision Voltage Reference IC 693-LM4040C25H5TA
IC VREF SHUNT 0.5% SC70-5 Product overview: LM4040C25H5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25H5TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SC70-5 Product overview: LM4040C25H5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25H5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040C25H5TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C25H5TA
PMIC - Voltage Reference LM4040C25H5TA
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C25H5TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C25H5TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C25H5TA
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C25H5TADI-ND 071355-LM4040C25H5TA 693-LM4040C25H5TA LM4040C25H5TA LM4040C25H5TA
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4040C25H5TA Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; Tape & Reel (TR) Other; 5-TSSOP, SC-70-5, SOT-353
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR420BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Voltage Reference - X60008DIS8-50T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers