IC VREF SHUNT 0.2% SOT23 Product overview: LM4040B50FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B50FTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 071350-LM4040B50FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 83μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23
Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 5V, SOT-23-3 RoHS Compliant: Yes
Voltage References 5V 0.2% SHUNT REFERENCE
IC VREF SHUNT 0.2% SOT23
5V ±0.2% 15mA Fixed SOT-23 Voltage References ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4040B50FTA | 071350-LM4040B50FTA | LM4040B50FTADIDKR-ND | LM4040B50FTA | 79R6511 | LM4040B50FTA | LM4040B50FTA | LM4040B50FTA |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040B50FTA | Voltage Reference | PMIC - Voltage Reference | Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc. | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Power Supply Chip >> Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||||
| VREF Type | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C |