IC VREF SHUNT 0.2% SOT23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3 Product overview: LM4040B25QFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B25QFTA can be used for catalog matching and distributor lookup.
Voltage References Shunt Reference
IC VREF SHUNT 0.2% SOT23-3
VOLTAGE REFERENCE, 2.5V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT 0.2% SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-LM4040B25QFTADKR-ND | 693-LM4040B25QFTA | LM4040B25QFTA | LM4040B25QFTA | 29AK0611 | LM4040B25QFTA |
| Product Name | Voltage Reference | SOT23 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, 2.5V, Sot-23 Rohs Compliant Diodes Inc. | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 100 ppm/C | 100 ppm/C | ||||
| Accuracy | 0.2000 % |