IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: LM2904QM8-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904QM8-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352933-LM2904QM8-13
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: LM2904
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 700µA (x2 Channels)
Current - Output / Channel: 40 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 2 mV
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 2 Circuit 8-MSOP
IC OP AMP 2CH 8-MSOP
IC OP AMP 2CH 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 36V Quad Comparator 500uA 20nA 100dB
OPAMP, 700KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 2 Circuit 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-LM2904QM8-13 | 1352933-LM2904QM8-13 | 31-LM2904QM8-13TR-ND | LM2904QM8-13 | LM2904QM8-13 | LM2904QM8-13 | LM2904QM8-13 | 29AK0609 | LM2904QM8-13 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to ? volts | 36 volts | 2 volts | ||||||
| Quiescent Current (IQ) | 1200 to ? microamps | ||||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | 0.3000 V/µs | |||
| Bandwidth | 0.7000 MHz | 0.7000 MHz |