Manufacturer: Diodes Incorporated
Win Source Part Number: 1321062-LM2902S14-13
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 2 mV
Current - Supply: 1mA (x4 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: LM2902
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 4 CIRCUIT 14SO Product overview: LM2902S14-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902S14-13 can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-SO
General Purpose Amplifier 4 Circuit 14-SO
IC OP AMP 4CH 14-SO
Operational Amplifiers - Op Amps LP Quad Op Amp 1.3MHz 100dB 375uA
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321062-LM2902S14-13 | 687-LM2902S14-13 | 31-LM2902S14-13CT-ND | LM2902S14-13 | LM2902S14-13 | LM2902S14-13 | LM2902S14-13 | LM2902S14-13 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||
| GBW | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz |