IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LM2902AT14-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902AT14-13 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 805994-LM2902AT14-13
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Supply: 3mA
Current - Output / Channel: 50μA
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps LP Quad Op Amp 1.3MHz 100dB 375uA
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM2902AT14-13 | LM2902AT14-13-ND | 805994-LM2902AT14-13 | LM2902AT14-13 | LM2902AT14-13 | LM2902AT14-13 | LM2902AT14-13 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AT14-13 | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Quiescent Current (IQ) | 1200 to ? microamps | ||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Bandwidth | 0.7000 MHz | 0.7000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |