The LM2902AQT14-13 is a quad operational amplifier designed for automotive applications, featuring a wide power supply voltage range from 3V to 36V for single supply and ±1.5V to ±18V for dual supplies. It operates with low supply current, drawing 700µA, and has a low input bias current of 20nA. The device is characterized by a low input offset voltage of 1mV (typical for A versions) and a large DC voltage gain of 100dB. It supports a wide bandwidth of 700kHz at unity gain and is internally compensated for stability. Qualified to AEC-Q100 Grade 1, the LM2902AQT14-13 is suitable for automotive applications requiring stringent quality standards. It is available in a TSSOP-14 package and is compliant with RoHS regulations, ensuring it is environmentally friendly. The operational amplifier's input common-mode voltage range includes ground, and it provides a large output voltage swing from 0V to VCC - 1.5V, making it versatile for various signal processing tasks.
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1321022-LM2902AQT14-
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 2 mV
Current - Supply: 1mA (x4 Channels)
Current - Output / Channel: 40 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM2902AQT14-13DITR,L
Base Product Number: LM2902
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: LM2902AQT14-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902AQT14-13 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 36V Quad Comparator 700uA 20nA 100dB
20nA Quad 700kHz TSSOP-14 Operational Amplifier ROHS
OPAMP, 700KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902AQT14-13DIDKR-ND | 1321022-LM2902AQT14-13 | 687-LM2902AQT14-13 | LM2902AQT14-13 | LM2902AQT14-13 | 64AH3833 | LM2902AQT14-13 | LM2902AQT14-13 | LM2902AQT14-13 | LM2902AQT14-13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | 0.3000 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173", 4.40mm Width) | Tape & Reel (TR) | SSOP; SOP; TSSOP | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
| Standards | RoHS | RoHS | RoHS | RoHS |