Manufacturer: Diodes Incorporated
Win Source Part Number: 877264-LM2901QS14-13
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator Differential CMOS, TTL 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2901
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC COMPARATOR 4CH 14-SO
Comparator Differential CMOS, TTL 14-SO
IC COMPARATOR 4 DIFF 14SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LM2901QS14-13 | 31-LM2901QS14-13DKR-ND | LM2901QS14-13 |
| Product Name | Linear - Linear - Comparators - LM2901QS14-13 | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |