DIODES Incorporated Comparators LM2901AS14-13

Description
Comparator Differential 14-SO
Request a Quote Datasheet
Description
Comparator Differential 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM2901AS14-13-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM2901AS14-13-ND
Comparators LM2901AS14-13-ND
Comparator Differential 14-SO

Comparator Differential 14-SO

Buy Now Datasheet
Linear - Linear - Comparators - LM2901AS14-13 - LM2901AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901AS14-13
LM2901AS14-13
Linear - Linear - Comparators - LM2901AS14-13 LM2901AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1053465-LM2901AS14-1 3 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 250nA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 1053465-LM2901AS14-13
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2901AS14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2901AS14-13
Integrated Circuits (ICs) - Linear - Comparators LM2901AS14-13
IC COMPARATOR 4 DIFF 14SO

IC COMPARATOR 4 DIFF 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2901AS14-13-ND LM2901AS14-13 LM2901AS14-13
Product Name Comparators Linear - Linear - Comparators - LM2901AS14-13 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT11520DW-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
View Details
2 suppliers
Comparators - LM111-MDE-ND - DigiKey
Texas Instruments
Specs
Type Magnitude
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details