DIODES INCORPORATED
LB1117AACA500 -- PMIC - VOLTAGE REGULATORS - LINEAR
DIODES Incorporated
PMIC - Voltage Regulators - Linear
LB1117AACA500
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LB1117AACA500 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
Special Features
|
Internal Current Limit; Current Limit
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT
1.8 amps
VIN
4 to 18 volts
View Details
Package Type
Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Output Polarity
Positive
Package Type
SOIC; Other; 8-SOIC
Life Cycle Stage
PhaseOut; Obsolete
View Details
2 suppliers