DIODES Incorporated Oscillators - KX2013E0032.768000 KX2013E0032.768000

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002951-KX2013E0032. 768000 Packaging: Cut Strip Type: XO (Standard) Height - Seated (Max): 0.033" (0.85mm) Mounting: SMD (SMT) Frequency: 32.768kHz Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 30μA Current - Supply (Disable) (Max): 0.5μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Purpose: Enable/Disable Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002951-KX2013E0032. 768000 Packaging: Cut Strip Type: XO (Standard) Height - Seated (Max): 0.033" (0.85mm) Mounting: SMD (SMT) Frequency: 32.768kHz Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 30μA Current - Supply (Disable) (Max): 0.5μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Purpose: Enable/Disable Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - KX2013E0032.768000 - 1002951-KX2013E0032.768000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - KX2013E0032.768000
1002951-KX2013E0032.768000
Oscillators - KX2013E0032.768000 1002951-KX2013E0032.768000
Manufacturer: Diodes Incorporated Win Source Part Number: 1002951-KX2013E0032. 768000 Packaging: Cut Strip Type: XO (Standard) Height - Seated (Max): 0.033" (0.85mm) Mounting: SMD (SMT) Frequency: 32.768kHz Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 30μA Current - Supply (Disable) (Max): 0.5μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Purpose: Enable/Disable Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002951-KX2013E0032.768000
Packaging: Cut Strip
Type: XO (Standard)
Height - Seated (Max): 0.033" (0.85mm)
Mounting: SMD (SMT)
Frequency: 32.768kHz
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 30μA
Current - Supply (Disable) (Max): 0.5μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Oscillators - KX2013E0032.768000-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1002951-KX2013E0032.768000 KX2013E0032.768000-ND
Product Name Oscillators - KX2013E0032.768000 Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 588569 - RS Components, Ltd.
Specs
Oscillator Type Crystal Oscillator
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details