DIODES Incorporated Oscillators KK3270021

Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - KK3270021DIDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - KK3270021DITR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
KK3270021DITR-ND
Oscillators KK3270021DITR-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - KK3270021DICT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
KK3270021DICT-ND
Oscillators KK3270021DICT-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Frequency: 315MHz, 434MHz, 868MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 315MHz, 434MHz, 868MHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number KK3270021DIDKR-ND
Product Name Oscillators Connectors,Interconnects
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead 8-SMD, No Lead
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details