DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators HX7011C0050.000000

Description
Win Source Part Number: 1339061-HX7011C0050. 000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: SaRonix-eCera™ HX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.061" (1.55mm) Standard Package: 1,000 Ratings: AEC-Q200 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: HX7011 Current - Supply (Disable) (Max): 100µA
Request a Quote Datasheet
Description
Win Source Part Number: 1339061-HX7011C0050. 000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: SaRonix-eCera™ HX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.061" (1.55mm) Standard Package: 1,000 Ratings: AEC-Q200 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: HX7011 Current - Supply (Disable) (Max): 100µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1339061-HX7011C0050.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339061-HX7011C0050.000000
Crystals, Oscillators, Resonators - Oscillators 1339061-HX7011C0050.000000
Win Source Part Number: 1339061-HX7011C0050. 000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: SaRonix-eCera™ HX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.061" (1.55mm) Standard Package: 1,000 Ratings: AEC-Q200 Frequency: 50 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: HX7011 Current - Supply (Disable) (Max): 100µA

Win Source Part Number: 1339061-HX7011C0050.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: SaRonix-eCera™ HX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.061" (1.55mm)
Standard Package: 1,000
Ratings: AEC-Q200
Frequency: 50 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 20mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: HX7011
Current - Supply (Disable) (Max): 100µA

Buy Now Datasheet
Oscillators - 31-HX7011C0050.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.0000MHZ CMOS SMD

XTAL OSC XO 50.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 31-HX7011C0050.000000CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50.0000MHZ CMOS SMD

XTAL OSC XO 50.0000MHZ CMOS SMD

Buy Now Datasheet
Oscillators - 31-HX7011C0050.000000TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 50.0000MHZ CMOS SMD

XTAL OSC XO 50.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1339061-HX7011C0050.000000 31-HX7011C0050.000000DKR-ND HX7011C0050.000000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 50 MHz 50 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602AC-13-33S-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Programmable Oscillators - LMK61E2BAA-SIAR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers