Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
DIODES INCORPORATED
HX5011D0025.000000 -- OSCILLATOR, 25MHZ, CMOS, SMD, 5MM X 3.2MM DIODES INC.
DIODES Incorporated
Oscillator, 25Mhz, Cmos, Smd, 5Mm X 3.2Mm Diodes Inc.
HX5011D0025.000000
Description
OSCILLATOR, 25MHZ, CMOS, SMD, 5Mm x 3.2MM
Newark, An Avnet Company
Done
Description
OSCILLATOR, 25MHZ, CMOS, SMD, 5Mm x 3.2MM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Cmos, Smd, 5Mm X 3.2Mm Diodes Inc.
82AJ0373
Oscillator, 25Mhz, Cmos, Smd, 5Mm X 3.2Mm Diodes Inc.
82AJ0373
OSCILLATOR, 25MHZ, CMOS, SMD, 5Mm x 3.2MM
OSCILLATOR, 25MHZ, CMOS, SMD, 5Mm x 3.2MM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
82AJ0373
Product Name
Oscillator, 25Mhz, Cmos, Smd, 5Mm X 3.2Mm Diodes Inc.
Package / Form Factor
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Oscillators
510BAA48M0000BAGR
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2
suppliers
Micro Crystal AG
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC
CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC
Specs
Package / Form Factor
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Crane Aerospace & Electronics
Oscillators
VCO 7312
Specs
Frequency
4000 to 9500 MHz
Output Power
10 dBm
View Details
Infineon Technologies AG
Programmable Timers and Oscillators
CY25701FJXC
Specs
Oscillator Type
Oscillator, Crystal
Package / Form Factor
Surface Mount; 4-SMD, J-Lead
Features / Standards
RoHS
View Details