27MHz XO (Standard) LVCMOS Oscillator 2.8V Enable/Disable 4-SMD, No Lead
27MHz XO (Standard) LVCMOS Oscillator 2.8V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | HX3127001QCT-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 25 ppm |