DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP200MTR-G1 GP200MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872846-GP200MTR-G1 Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872846-GP200MTR-G1 Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP200MTR-G1 - 872846-GP200MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP200MTR-G1
872846-GP200MTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP200MTR-G1 872846-GP200MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 872846-GP200MTR-G1 Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 872846-GP200MTR-G1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - GP200MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
GP200MTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers GP200MTR-G1
IC PWM CONTROLLER

IC PWM CONTROLLER

Supplier's Site Datasheet
DC DC Switching Controllers - GP200MTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
GP200MTR-G1
DC DC Switching Controllers GP200MTR-G1
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 872846-GP200MTR-G1 GP200MTR-G1 GP200MTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP200MTR-G1 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922580 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
40V Input, 1A/2Mhz Sr Buck W/Cable Drop Compensation - A8652KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details