DIODES Incorporated Oscillators - GL100-10BS-13 GL100-10BS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919623-GL100-10BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919623-GL100-10BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - GL100-10BS-13 - 919623-GL100-10BS-13 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GL100-10BS-13
919623-GL100-10BS-13
Oscillators - GL100-10BS-13 919623-GL100-10BS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 919623-GL100-10BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 919623-GL100-10BS-13
Series: *
Features: Crystal
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 919623-GL100-10BS-13
Product Name Oscillators - GL100-10BS-13
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510AAA3M51000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers