DIODES Incorporated Crystals GC2860013

Description
28.63636MHz ±30ppm Crystal 16pF 40 Ohms
Request a Quote Datasheet
Description
28.63636MHz ±30ppm Crystal 16pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2860013-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±30ppm Crystal 16pF 40 Ohms

28.63636MHz ±30ppm Crystal 16pF 40 Ohms

Buy Now Datasheet
Crystals GC2860013
CRYSTAL 28.63636MHZ 16PF

CRYSTAL 28.63636MHZ 16PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2860013-ND GC2860013
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 1734556 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details