DIODES Incorporated Crystals GC2820007

Description
28.224MHz ±30ppm Crystal 12pF 40 Ohms
Request a Quote Datasheet
Description
28.224MHz ±30ppm Crystal 12pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2820007-ND - DigiKey
Thief River Falls, MN, United States
28.224MHz ±30ppm Crystal 12pF 40 Ohms

28.224MHz ±30ppm Crystal 12pF 40 Ohms

Buy Now Datasheet
Crystals GC2820007
CRYSTAL 28.2240MHZ 12PF

CRYSTAL 28.2240MHZ 12PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2820007-ND GC2820007
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-33-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 8150412P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details