25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 31-GC2500162TR-ND | GC2500162 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount |
| Frequency Stability | 30 ppm | |
| Load Capacitance | 20 pF | 20 pF |