DIODES Incorporated Crystals GC2500161

Description
25.00145MHz ±20ppm Crystal 10pF 20 Ohms
Request a Quote Datasheet
Description
25.00145MHz ±20ppm Crystal 10pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500161-ND - DigiKey
Thief River Falls, MN, United States
25.00145MHz ±20ppm Crystal 10pF 20 Ohms

25.00145MHz ±20ppm Crystal 10pF 20 Ohms

Buy Now Datasheet
Crystals GC2500161
CRYSTAL 25.00145MHZ 10PF

CRYSTAL 25.00145MHZ 10PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2500161-ND GC2500161
Product Name Crystals Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0320 to 0.1024 MHz
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details