DIODES Incorporated Crystals GC2500107

Description
25MHz ±25ppm Crystal 18pF 30 Ohms
Request a Quote Datasheet
Description
25MHz ±25ppm Crystal 18pF 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500107-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 18pF 30 Ohms

25MHz ±25ppm Crystal 18pF 30 Ohms

Buy Now Datasheet
Crystals GC2500107
CRYSTAL 25.0000MHZ 18PF

CRYSTAL 25.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2500107-ND GC2500107
Product Name Crystals Crystals
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X173-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Crystals - MS2V-T1S 32.768KHZ +-20PPM 9PF - 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details