DIODES Incorporated Crystals, Oscillators, Resonators - Crystals GC1600058

Description
Win Source Part Number: 1038867-GC1600058 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GC Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.461" L x 0.189" W (11.70mm x 4.80mm) Alternative Parts (Cross-Reference): ABLS2-16.000MHZ-D4Y- T; 9C-16.000MAAJ-T; ABM3C-16.000MHZ-D4Y- T; ABLS3-16.000MHZ-D4Y- T; 7B-16.000MAAJ-T; 7A-16.000MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated Other Names: GC1600058DKR,GC16000 58CT,GC1600058TR
Request a Quote Datasheet
Description
Win Source Part Number: 1038867-GC1600058 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GC Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.461" L x 0.189" W (11.70mm x 4.80mm) Alternative Parts (Cross-Reference): ABLS2-16.000MHZ-D4Y- T; 9C-16.000MAAJ-T; ABM3C-16.000MHZ-D4Y- T; ABLS3-16.000MHZ-D4Y- T; 7B-16.000MAAJ-T; 7A-16.000MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated Other Names: GC1600058DKR,GC16000 58CT,GC1600058TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1038867-GC1600058 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038867-GC1600058
Crystals, Oscillators, Resonators - Crystals 1038867-GC1600058
Win Source Part Number: 1038867-GC1600058 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GC Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.461" L x 0.189" W (11.70mm x 4.80mm) Alternative Parts (Cross-Reference): ABLS2-16.000MHZ-D4Y- T; 9C-16.000MAAJ-T; ABM3C-16.000MHZ-D4Y- T; ABLS3-16.000MHZ-D4Y- T; 7B-16.000MAAJ-T; 7A-16.000MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated Other Names: GC1600058DKR,GC16000 58CT,GC1600058TR

Win Source Part Number: 1038867-GC1600058
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ GC
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.461" L x 0.189" W (11.70mm x 4.80mm)
Alternative Parts (Cross-Reference): ABLS2-16.000MHZ-D4Y-T; 9C-16.000MAAJ-T; ABM3C-16.000MHZ-D4Y-T; ABLS3-16.000MHZ-D4Y-T; 7B-16.000MAAJ-T; 7A-16.000MAAJ-T;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated
Other Names: GC1600058DKR,GC1600058CT,GC1600058TR

Buy Now Datasheet
Crystals - GC1600058TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC1600058DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC1600058CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals GC1600058
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number 1038867-GC1600058 GC1600058TR-ND GC1600058
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillator Crystal - 510ABA156M250AAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Surface Mount Oscillators - ECS-2018 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details