DIODES Incorporated Crystals GC1600045

Description
16MHz ±20ppm Crystal 18pF 40 Ohms
Request a Quote Datasheet
Description
16MHz ±20ppm Crystal 18pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC1600045-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±20ppm Crystal 18pF 40 Ohms

16MHz ±20ppm Crystal 18pF 40 Ohms

Buy Now Datasheet
Crystals GC1600045
CRYSTAL 16.0000MHZ 18PF

CRYSTAL 16.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC1600045-ND GC1600045
Product Name Crystals Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 8136093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details