DIODES Incorporated Crystals GC0980006

Description
9.8304MHz ±30ppm Crystal 20pF 60 Ohms
Request a Quote Datasheet
Description
9.8304MHz ±30ppm Crystal 20pF 60 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0980006-ND - DigiKey
Thief River Falls, MN, United States
9.8304MHz ±30ppm Crystal 20pF 60 Ohms

9.8304MHz ±30ppm Crystal 20pF 60 Ohms

Buy Now Datasheet
Crystals GC0980006
CRYSTAL 9.8304MHZ 20PF

CRYSTAL 9.8304MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC0980006-ND GC0980006
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X024-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C7S - C7S-8.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details