DIODES Incorporated Crystals GC0800055

Description
8MHz ±30ppm Crystal 20pF 80 Ohms
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 80 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0800055-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 80 Ohms

8MHz ±30ppm Crystal 20pF 80 Ohms

Buy Now Datasheet
Crystals GC0800055
CRYSTAL 8.0000MHZ 20PF

CRYSTAL 8.0000MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC0800055-ND GC0800055
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 8136292P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers