DIODES Incorporated Crystals GC0800044

Description
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0800044TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC0800044DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC0800044CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals GC0800044
CRYSTAL 8.0000MHZ 16PF SMD

CRYSTAL 8.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC0800044TR-ND GC0800044
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS10 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 1734307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details