DIODES Incorporated Crystals GC0350015

Description
3.58MHz ±20ppm Crystal 18pF 130 Ohms
Request a Quote Datasheet
Description
3.58MHz ±20ppm Crystal 18pF 130 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0350015-ND - DigiKey
Thief River Falls, MN, United States
3.58MHz ±20ppm Crystal 18pF 130 Ohms

3.58MHz ±20ppm Crystal 18pF 130 Ohms

Buy Now Datasheet
Crystals GC0350015
CRYSTAL 3.5800MHZ 18PF

CRYSTAL 3.5800MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC0350015-ND GC0350015
Product Name Crystals Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
4 Pin Crystal C3E - C3E-28.224-18-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 28.22 MHz
Load Capacitance 18 pF
View Details