DIODES Incorporated Bridge Rectifiers - GBPC3501W GBPC3501W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176991-GBPC3501W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: GBPC3501 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 17.5A Current - Reverse Leakage at Vr: 5μA at 100V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176991-GBPC3501W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: GBPC3501 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 17.5A Current - Reverse Leakage at Vr: 5μA at 100V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC3501W - 1176991-GBPC3501W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3501W
1176991-GBPC3501W
Bridge Rectifiers - GBPC3501W 1176991-GBPC3501W
Manufacturer: Diodes Incorporated Win Source Part Number: 1176991-GBPC3501W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: GBPC3501 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 17.5A Current - Reverse Leakage at Vr: 5μA at 100V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176991-GBPC3501W
Packaging: Tray
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC-W
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Square, GBPC-W
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: GBPC3501
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 17.5A
Current - Reverse Leakage at Vr: 5μA at 100V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1176991-GBPC3501W
Product Name Bridge Rectifiers - GBPC3501W
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6839 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10 volts
View Details