DIODES Incorporated Bridge Rectifiers - GBPC2502W GBPC2502W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176980-GBPC2502W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: GBPC2502 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 200V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176980-GBPC2502W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: GBPC2502 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 200V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC2502W - 1176980-GBPC2502W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2502W
1176980-GBPC2502W
Bridge Rectifiers - GBPC2502W 1176980-GBPC2502W
Manufacturer: Diodes Incorporated Win Source Part Number: 1176980-GBPC2502W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: GBPC2502 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 5μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176980-GBPC2502W
Packaging: Tray
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC-W
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Square, GBPC-W
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: GBPC2502
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 5μA at 200V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1176980-GBPC2502W
Product Name Bridge Rectifiers - GBPC2502W
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - 1N6837LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details