DIODES Incorporated Bridge Rectifiers - GBPC2501W GBPC2501W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919521-GBPC2501W Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 100 V Through Hole GBPC-W Package: Tray Package: 4-Square, GBPC-W Mounting: Through Hole Part Status: Obsolete Family Name: GBPC2501 Categories: Discrete Semiconductor Products Case / Package: GBPC-W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919521-GBPC2501W Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 100 V Through Hole GBPC-W Package: Tray Package: 4-Square, GBPC-W Mounting: Through Hole Part Status: Obsolete Family Name: GBPC2501 Categories: Discrete Semiconductor Products Case / Package: GBPC-W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC2501W - 919521-GBPC2501W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2501W
919521-GBPC2501W
Bridge Rectifiers - GBPC2501W 919521-GBPC2501W
Manufacturer: Diodes Incorporated Win Source Part Number: 919521-GBPC2501W Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 100 V Through Hole GBPC-W Package: Tray Package: 4-Square, GBPC-W Mounting: Through Hole Part Status: Obsolete Family Name: GBPC2501 Categories: Discrete Semiconductor Products Case / Package: GBPC-W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 919521-GBPC2501W
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 100 V Through Hole GBPC-W
Package: Tray
Package: 4-Square, GBPC-W
Mounting: Through Hole
Part Status: Obsolete
Family Name: GBPC2501
Categories: Discrete Semiconductor Products
Case / Package: GBPC-W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 919521-GBPC2501W
Product Name Bridge Rectifiers - GBPC2501W
Diode Type Bridge Rectifier Single Phase Standard 100 V Through Hole GBPC-W
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1321-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
High-speed switching diode - BAS316,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers