DIODES Incorporated Bridge Rectifiers - GBPC1510W GBPC1510W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176978-GBPC1510W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: GBPC1510 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176978-GBPC1510W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: GBPC1510 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A Current - Reverse Leakage at Vr: 5μA at 1000V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC1510W - 1176978-GBPC1510W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC1510W
1176978-GBPC1510W
Bridge Rectifiers - GBPC1510W 1176978-GBPC1510W
Manufacturer: Diodes Incorporated Win Source Part Number: 1176978-GBPC1510W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: GBPC1510 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A Current - Reverse Leakage at Vr: 5μA at 1000V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176978-GBPC1510W
Packaging: Tray
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC-W
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-Square, GBPC-W
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: GBPC1510
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A
Current - Reverse Leakage at Vr: 5μA at 1000V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1176978-GBPC1510W
Product Name Bridge Rectifiers - GBPC1510W
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1331-004_EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
3-Phase Bridges - FS3BR30 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 500 mA
VR 3000 volts
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS20,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers