The 1222518-GBP210 is a bridge rectifier diode from Win Source Electronics, designed for standard recovery applications. It has a maximum repetitive peak reverse voltage (VRRM) of 1000V and can handle an average rectified output current of 2A. The forward voltage drop is rated at a maximum of 1.05V at 1A. The device features a glass passivated die construction, ensuring reliability and durability in various applications. This component is housed in a GBP package, which is made of plastic material that meets UL flammability classification 94V-0. The terminals are matte tin plated and solderable according to MIL-STD-202, Method 208. The operating temperature range for the diode is from -55°C to +150°C, making it suitable for a wide range of environments. The 1222518-GBP210 is RoHS compliant and is classified as a "Green" device, being halogen and antimony-free. It is ideal for use in printed circuit boards and can be utilized in automotive applications that require specific change control. The product is packaged in tubes, with a standard package quantity of 35.
Win Source Part Number: 1222518-GBP210
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 35
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-SIP, GBP
Supplier Device Package: GBP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-GBP210
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1222518-GBP210 | 31-GBP210-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |
| VF | 1.05 volts | |
| IR | 0.0050 mA |