DIODES Incorporated Bridge Rectifiers GBJ802

Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ802DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ802DI-ND
Bridge Rectifiers GBJ802DI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ

Bridge Rectifier Single Phase Standard 200V Through Hole GBJ

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1382145-GBJ802 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1382145-GBJ802
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1382145-GBJ802
Win Source Part Number: 1382145-GBJ802 Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Package: Tube Standard Package: 15 pcs Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 8 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Through Hole Package / Case: 4-SIP, GBJ Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382145-GBJ802
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Package: Tube
Standard Package: 15 pcs
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBJ
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
200V 8A Diode and Rectifier - 299-GBJ802 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
299-GBJ802
200V 8A Diode and Rectifier 299-GBJ802
BRIDGE RECT 1PHASE 200V 8A GBJ Product overview: GBJ802 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ802 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 8A GBJ Product overview: GBJ802 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ802 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ802 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ802
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ802
BRIDGE RECT 1PHASE 200V 8A GBJ

BRIDGE RECT 1PHASE 200V 8A GBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number GBJ802DI-ND 1382145-GBJ802 299-GBJ802 GBJ802
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 200V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ Tube
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low leakage switching diode - BAS116H,115 - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
View Details
7 suppliers
 - AIDW40S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers