BRIDGE RECT 1PHASE 100V 8A GBJ Product overview: GBJ801-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ801-F can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Through Hole GBJ
Manufacturer: Diodes Incorporated
Win Source Part Number: 811003-GBJ801-F
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 8A
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 4A
Current - Reverse Leakage at Vr: 5μA at 100V
Part Number Series: GBJ801
BRIDGE RECT 1PHASE 100V 8A GBJ
Bridge Rectifiers 8.0A 100V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-GBJ801-F | GBJ801-FDI-ND | 811003-GBJ801-F | GBJ801-F | GBJ801-F |
| Product Name | 100V 8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBJ801-F | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tube | 4-SIP, GBJ | GBJ | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |