DIODES Incorporated Bridge Rectifiers GBJ2010

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ2010DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ2010DI-ND
Bridge Rectifiers GBJ2010DI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ

Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ

Buy Now Datasheet
Bridge Rectifiers - GBJ2010 - 1176915-GBJ2010 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ2010
1176915-GBJ2010
Bridge Rectifiers - GBJ2010 1176915-GBJ2010
Manufacturer: Diodes Incorporated Win Source Part Number: 1176915-GBJ2010 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 20A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 1kV Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: GBJ2010 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A Current - Reverse Leakage at Vr: 10μA at 1000V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176915-GBJ2010
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: GBJ2010
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A
Current - Reverse Leakage at Vr: 10μA at 1000V

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ2010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ2010
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ2010
BRIDGE RECT 1PHASE 1KV 20A GBJ

BRIDGE RECT 1PHASE 1KV 20A GBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number GBJ2010DI-ND 1176915-GBJ2010 GBJ2010
Product Name Bridge Rectifiers Bridge Rectifiers - GBJ2010 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

25V 100MA Diode and Rectifier - 286-BAS12504WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High Voltage Power Rectifiers - HRS1KW96KA-6 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 3800 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 120 volts
View Details