DIODES Incorporated Bridge Rectifiers GBJ2001

Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ2001DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ2001DI-ND
Bridge Rectifiers GBJ2001DI-ND
Bridge Rectifier Single Phase Standard 100V Through Hole GBJ

Bridge Rectifier Single Phase Standard 100V Through Hole GBJ

Buy Now Datasheet
Bridge Rectifiers - GBJ2001 - 1176911-GBJ2001 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ2001
1176911-GBJ2001
Bridge Rectifiers - GBJ2001 1176911-GBJ2001
Manufacturer: Diodes Incorporated Win Source Part Number: 1176911-GBJ2001 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 20A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A Current - Reverse Leakage at Vr: 10μA at 100V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176911-GBJ2001
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 10A
Current - Reverse Leakage at Vr: 10μA at 100V

Buy Now
100V 20A Diode and Rectifier - 299-GBJ2001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 20A Diode and Rectifier
299-GBJ2001
100V 20A Diode and Rectifier 299-GBJ2001
BRIDGE RECT 1PHASE 100V 20A GBJ Product overview: GBJ2001 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2001 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 100V 20A GBJ Product overview: GBJ2001 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ2001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ2001
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ2001
BRIDGE RECT 1PHASE 100V 20A GBJ

BRIDGE RECT 1PHASE 100V 20A GBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number GBJ2001DI-ND 1176911-GBJ2001 299-GBJ2001 GBJ2001
Product Name Bridge Rectifiers Bridge Rectifiers - GBJ2001 100V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ Tube
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data