DIODES Incorporated Crystals GB4800023

Description
48MHz ±10ppm Crystal 10pF 40 Ohms
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 10pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB4800023-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 10pF 40 Ohms

48MHz ±10ppm Crystal 10pF 40 Ohms

Buy Now Datasheet
Crystals GB4800023
CRYSTAL 48.0000MHZ 10PF

CRYSTAL 48.0000MHZ 10PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB4800023-ND GB4800023
Product Name Crystals Crystals
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-24.000-9-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 9 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details